Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081165-MURS160-E3/5
Mounting: SMD (SMT)
Reverse Voltage: 600 V
Number of Pins: 2
Categories: OEM Parts(M-N)
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 35 A
Peak Reverse Current: 5 µA
Recovery Time: 75 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1081165-MURS160-E3/55T |
| Product Name | OEM Parts - OEM Parts (M - N) - MURS160-E3/55T |