Keystone Electronics Corp. PCB Card Ejector, Straight Lever, 1.1" Long 8642

Description
Part Number: 8642 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector
Request a Quote
Description
Part Number: 8642 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a lever action PC card ejector designed for .062 inch (1.57 mm) thick PC cards, with a 1.100 inch (27.9 mm) lever length and mounting holes spaced 0.250 inch (6.4 mm) and 0.375 inch (9.5 mm) apart. It is constructed from white Nylon 6/6, UL 94V-2 rated, and includes a stainless steel spring pin for reliable card engagement. The ejector mounts directly into a chassis without tools and ensures proper board alignment during insertion and removal.

Datasheet Summary
Powered by GS/AI

The part is a lever action PC card ejector designed for .062 inch (1.57 mm) thick PC cards, with a 1.100 inch (27.9 mm) lever length and mounting holes spaced 0.250 inch (6.4 mm) and 0.375 inch (9.5 mm) apart. It is constructed from white Nylon 6/6, UL 94V-2 rated, and includes a stainless steel spring pin for reliable card engagement. The ejector mounts directly into a chassis without tools and ensures proper board alignment during insertion and removal.

Suppliers

Company
Product
Description
Supplier Links
PCB Card Ejector, Straight Lever, 1.1
New Hyde Park, NY, USA
PCB Card Ejector, Straight Lever, 1.1" Long
8642
PCB Card Ejector, Straight Lever, 1.1" Long 8642
Part Number: 8642 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector

Part Number: 8642

  • For Panel Thickness: .062 [1.57]
  • Hardware: Yes
  • Material: Nylon
  • Lever Action Card Ejector
Buy Now Datasheet
Card Guide Accessories - 36-8642-ND - DigiKey
Thief River Falls, MN, United States
Card Guide Accessories
36-8642-ND
Card Guide Accessories 36-8642-ND
EJECTOR CARD LEVEL ACTION

EJECTOR CARD LEVEL ACTION

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 8642 36-8642-ND
Product Name PCB Card Ejector, Straight Lever, 1.1" Long Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Hardware Kits - 36-SCR-6-ND - DigiKey
Keystone Electronics Corp.
View Details
Battery Holders - 4101438 - RS Components, Ltd.
Keystone Electronics Corp.
View Details
Phenolic Cover Panel - 2042 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers