Rectifier Diode, 1 Phase, 2 Element, 10A, 200V V(RRM), Silicon, TO-262AA, ROHS COMPLIANT, TO-262, 3 PIN Product overview: MURB2020CT-1PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURB2020CT-1PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 247377-MURB2020CT-1P
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 15μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: VS-MURB2020CT-1
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MURB2020CT-1TRLPbF; MURB2020CTTRR; MURB2020CT-1;
Introduction Date: March 25, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-MURB2020CT-1PBF | 247377-MURB2020CT-1PBF |
| Product Name | 10A 200V Diode and Rectifier | Diodes, Rectifiers - Arrays - MURB2020CT-1PBF |
| Package | Rail/Tube | TO-262 |
| RoHS Compliant | RoHS | |
| IO | 10 amps | |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |
| Diode Type | Standard |