Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
VISHAY INTERTECHNOLOGY, INC.
MURB1020CTTRR -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Vishay Intertechnology, Inc.
Discrete Semiconductor Products - Diodes - Rectifiers
MURB1020CTTRR
Description
DIODE ARRAY GP 200V 5A TO263AB
Shenzhen Shengyu Electronics Technology Limited
Done
Description
DIODE ARRAY GP 200V 5A TO263AB
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURB1020CTTRR
Discrete Semiconductor Products - Diodes - Rectifiers
MURB1020CTTRR
DIODE ARRAY GP 200V 5A TO263AB
DIODE ARRAY GP 200V 5A TO263AB
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Rectifiers
Product Number
MURB1020CTTRR
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Package
D2PAK
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diode
HRPFF6
Specs
I
FSM
22 amps
I
F
1250 mA
t
rr
30 ns
View Details
Sensata Technologies
Bridge Rectifiers - M50100TB1600
M50100TB1600
Specs
Diode Type
Three Phase
V
F
1.2 volts
T
j
-40 to 125 C (-40 to 257 F)
View Details
6
suppliers
Nexperia B.V.
General-purpose dual Schottky diode
BAS40-06,215
Specs
Applications
Switching
Package
SOT23; SOT23 SOT23
RoHS Compliant
RoHS
View Details
6
suppliers
Infineon Technologies AG
40V 120MA SOT23 Diode and Rectifier
BAS40-06B5000
Specs
Package
SOT23; SOT-23-3
Life Cycle Stage
Obsolete
RoHS Compliant
RoHS
View Details
3
suppliers