Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - MUR1620CTPBF MUR1620CTPBF

Description
Manufacturer: Vishay Win Source Part Number: 059667-MUR1620CTPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 059667-MUR1620CTPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MUR1620CTPBF - 059667-MUR1620CTPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MUR1620CTPBF
059667-MUR1620CTPBF
Diodes, Rectifiers - Arrays - MUR1620CTPBF 059667-MUR1620CTPBF
Manufacturer: Vishay Win Source Part Number: 059667-MUR1620CTPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 059667-MUR1620CTPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8A 200V Diode and Rectifier - 286-MUR1620CTPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 200V Diode and Rectifier
286-MUR1620CTPBF
8A 200V Diode and Rectifier 286-MUR1620CTPBF
Rectifier Diode, 1 Phase, 2 Element, 8A, 200V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT PACKAGE-3 Product overview: MUR1620CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR1620CTPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 8A, 200V V(RRM), Silicon, TO-220AB, ROHS COMPLIANT PACKAGE-3 Product overview: MUR1620CTPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR1620CTPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 059667-MUR1620CTPBF 286-MUR1620CTPBF
Product Name Diodes, Rectifiers - Arrays - MUR1620CTPBF 8A 200V Diode and Rectifier
Diode Type Standard
Life Cycle Stage Active
VF 0.9500 volts
VR 200 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - BAT754S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Schottky Diodes & Rectifiers - 8228966 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details