Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - MUH1PCHM3/89A MUH1PCHM3/89A

Description
Manufacturer: Vishay Win Source Part Number: 886500-MUH1PCHM3/89A Series: Automotive, AEC-Q101, eSMP® Features: Diode Standard 150 V 1A Surface Mount MicroSMP (DO-219AD) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: MicroSMP Package: Reel - TR Mounting: Surface Mount Family Name: MUH1 Categories: Discrete Semiconductor Products Case / Package: MicroSMP (DO-219AD) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MUH1PCHM3/89AGITR, MUH1PCHM3/89A-ND, MUH1PCHM3/89AGICT, MUH1PCHM3/89AGIDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 886500-MUH1PCHM3/89A Series: Automotive, AEC-Q101, eSMP® Features: Diode Standard 150 V 1A Surface Mount MicroSMP (DO-219AD) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: MicroSMP Package: Reel - TR Mounting: Surface Mount Family Name: MUH1 Categories: Discrete Semiconductor Products Case / Package: MicroSMP (DO-219AD) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MUH1PCHM3/89AGITR, MUH1PCHM3/89A-ND, MUH1PCHM3/89AGICT, MUH1PCHM3/89AGIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MUH1PCHM3/89A - 886500-MUH1PCHM3/89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUH1PCHM3/89A
886500-MUH1PCHM3/89A
Diodes, Rectifiers - Single - MUH1PCHM3/89A 886500-MUH1PCHM3/89A
Manufacturer: Vishay Win Source Part Number: 886500-MUH1PCHM3/89A Series: Automotive, AEC-Q101, eSMP® Features: Diode Standard 150 V 1A Surface Mount MicroSMP (DO-219AD) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: MicroSMP Package: Reel - TR Mounting: Surface Mount Family Name: MUH1 Categories: Discrete Semiconductor Products Case / Package: MicroSMP (DO-219AD) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MUH1PCHM3/89AGITR, MUH1PCHM3/89A-ND, MUH1PCHM3/89AGICT, MUH1PCHM3/89AGIDKR

Manufacturer: Vishay
Win Source Part Number: 886500-MUH1PCHM3/89A
Series: Automotive, AEC-Q101, eSMP®
Features: Diode Standard 150 V 1A Surface Mount MicroSMP (DO-219AD)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: MicroSMP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MUH1
Categories: Discrete Semiconductor Products
Case / Package: MicroSMP (DO-219AD)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MUH1PCHM3/89AGITR, MUH1PCHM3/89A-ND, MUH1PCHM3/89AGICT, MUH1PCHM3/89AGIDKR

Buy Now Datasheet
Single Diodes - MUH1PCHM3/89AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 150V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 150V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MUH1PCHM3/89AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 150V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 150V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - MUH1PCHM3/89AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 150V 1A Surface Mount MicroSMP (DO-219AD)

Diode Standard 150V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
1A 150V Diode and Rectifier - 280-MUH1PCHM3/89A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 150V Diode and Rectifier
280-MUH1PCHM3/89A
1A 150V Diode and Rectifier 280-MUH1PCHM3/89A
1A,150V,25NS,UF RECT, MICRO SMP Product overview: MUH1PCHM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUH1PCHM3/89A can be used for catalog matching and distributor lookup.

1A,150V,25NS,UF RECT, MICRO SMP Product overview: MUH1PCHM3/89A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUH1PCHM3/89A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUH1PCHM3/89A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUH1PCHM3/89A
Discrete Semiconductor Products - Diodes - Rectifiers MUH1PCHM3/89A
DIODE GEN PURP 150V 1A MICROSMP

DIODE GEN PURP 150V 1A MICROSMP

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUH1PCHM3/89A
Rectifiers MUH1PCHM3/89A
Rectifiers 1A,150V,25NS,UF Rect, Micro SMP

Rectifiers 1A,150V,25NS,UF Rect, Micro SMP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 886500-MUH1PCHM3/89A MUH1PCHM3/89AGITR-ND 280-MUH1PCHM3/89A MUH1PCHM3/89A MUH1PCHM3/89A
Product Name Diodes, Rectifiers - Single - MUH1PCHM3/89A Single Diodes 1A 150V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Diode Standard 150 V 1A Surface Mount MicroSMP (DO-219AD)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6642 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
Bridge Rectifiers - B483H-2T-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
3 suppliers
General-purpose dual Schottky diode - BAS70-05W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers