Vishay Intertechnology, Inc. RES .07 OHM 5W 1% WIREWOUND MTL05R0700FE66

Description
RES .07ohm 5W 1% WIREWOUND
Request a Quote
Description
RES .07ohm 5W 1% WIREWOUND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .07 OHM 5W 1% WIREWOUND - MTL05R0700FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .07 OHM 5W 1% WIREWOUND
MTL05R0700FE66
RES .07 OHM 5W 1% WIREWOUND MTL05R0700FE66
RES .07ohm 5W 1% WIREWOUND

RES .07ohm 5W 1% WIREWOUND

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MTL05R0700FE66
Product Name RES .07 OHM 5W 1% WIREWOUND
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details