Vishay Intertechnology, Inc. RES .03 OHM 5W 1% WIREWOUND MTL05R0300FE66

Description
RES .03ohm 5W 1% WIREWOUND
Request a Quote
Description
RES .03ohm 5W 1% WIREWOUND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .03 OHM 5W 1% WIREWOUND - MTL05R0300FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .03 OHM 5W 1% WIREWOUND
MTL05R0300FE66
RES .03 OHM 5W 1% WIREWOUND MTL05R0300FE66
RES .03ohm 5W 1% WIREWOUND

RES .03ohm 5W 1% WIREWOUND

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MTL05R0300FE66
Product Name RES .03 OHM 5W 1% WIREWOUND
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers