Vishay Intertechnology, Inc. RES .03 OHM 4W 1% WIREWOUND MTL03R0300FE66

Description
RES .03ohm 4W 1% WIREWOUND
Request a Quote
Description
RES .03ohm 4W 1% WIREWOUND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .03 OHM 4W 1% WIREWOUND - MTL03R0300FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .03 OHM 4W 1% WIREWOUND
MTL03R0300FE66
RES .03 OHM 4W 1% WIREWOUND MTL03R0300FE66
RES .03ohm 4W 1% WIREWOUND

RES .03ohm 4W 1% WIREWOUND

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MTL03R0300FE66
Product Name RES .03 OHM 4W 1% WIREWOUND
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers