Vishay Intertechnology, Inc. Through Hole Resistors MTL03R0100FE66

Description
10 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MTL-3-.01-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MTL-3-.01-ND
Through Hole Resistors MTL-3-.01-ND
10 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

10 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
RES .01 OHM 4W 1% WIREWOUND - MTL03R0100FE66 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 4W 1% WIREWOUND
MTL03R0100FE66
RES .01 OHM 4W 1% WIREWOUND MTL03R0100FE66
RES .01ohm 4W 1% WIREWOUND

RES .01ohm 4W 1% WIREWOUND

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MTL-3-.01-ND MTL03R0100FE66
Product Name Through Hole Resistors RES .01 OHM 4W 1% WIREWOUND
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED16L0DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers