22 kOhms ±1% 0.5W, 1/2W Chip Resistor 2615 J-Lead Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-MSP1C22001FHT25E3-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2615 J-Lead |