Vishay Intertechnology, Inc. SMD 0.47 Ohm 1W Resistor MSP1BR4700JS14E3

Description
Res Wirewound 0.47 Ohm 5% 1W ±100ppm/°C J-Lead SMD Bag Product overview: MSP1BR4700JS14E3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MSP1BR4700JS14E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 0.47 Ohm 5% 1W ±100ppm/°C J-Lead SMD Bag Product overview: MSP1BR4700JS14E3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MSP1BR4700JS14E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.47 Ohm 1W Resistor - 52-MSP1BR4700JS14E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47 Ohm 1W Resistor
52-MSP1BR4700JS14E3
SMD 0.47 Ohm 1W Resistor 52-MSP1BR4700JS14E3
Res Wirewound 0.47 Ohm 5% 1W ±100ppm/°C J-Lead SMD Bag Product overview: MSP1BR4700JS14E3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MSP1BR4700JS14E3 can be used for catalog matching and distributor lookup.

Res Wirewound 0.47 Ohm 5% 1W ±100ppm/°C J-Lead SMD Bag Product overview: MSP1BR4700JS14E3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MSP1BR4700JS14E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1203327-MSP1BR4700JS14E3
Resistors - Chip Resistor - Surface Mount 1203327-MSP1BR4700JS14E3
Win Source Part Number: 1203327-MSP1BR4700JS 14E3 Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Bag Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-MSP1BR4700JS14E3

Win Source Part Number: 1203327-MSP1BR4700JS14E3
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Bag
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-MSP1BR4700JS14E3

Buy Now
Chip Resistor - Surface Mount - 716-MSP1BR4700JS14E3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-MSP1BR4700JS14E3-ND
Chip Resistor - Surface Mount 716-MSP1BR4700JS14E3-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-MSP1BR4700JS14E3 1203327-MSP1BR4700JS14E3 716-MSP1BR4700JS14E3-ND
Product Name SMD 0.47 Ohm 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Wirewound
Tolerance 5 +/- %
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 3-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
4 suppliers