Vishay Intertechnology, Inc. Arrays",RES ARRAY 680 OHM 9 RES 10SIP MSP10C01680RGEJ

Description
Arrays",RES ARRAY 680ohm 9 RES 10SIP
Request a Quote Datasheet
Description
Arrays",RES ARRAY 680ohm 9 RES 10SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 680 OHM 9 RES 10SIP
MSP10C01680RGEJ
Arrays",RES ARRAY 680 OHM 9 RES 10SIP MSP10C01680RGEJ
Arrays",RES ARRAY 680ohm 9 RES 10SIP

Arrays",RES ARRAY 680ohm 9 RES 10SIP

Supplier's Site
Resistor Networks, Arrays - MSP680Q-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP680Q-ND
Resistor Networks, Arrays MSP680Q-ND
680 Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

680 Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10C01680RGEJ MSP680Q-ND
Product Name Arrays",RES ARRAY 680 OHM 9 RES 10SIP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 680 ohms 680 ohms
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details