Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP10C011M00GEJ

Description
1M Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
1M Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP10C011M00GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10C011M00GEJ-ND
Resistor Networks, Arrays MSP10C011M00GEJ-ND
1M Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

1M Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RES NET 1M OHM 10P 9RES SIP - MSP10C011M00GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1M OHM 10P 9RES SIP
MSP10C011M00GEJ
RES NET 1M OHM 10P 9RES SIP MSP10C011M00GEJ
RES NET 1Mohm 10P 9RES SIP

RES NET 1Mohm 10P 9RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MSP10C011M00GEJ-ND MSP10C011M00GEJ
Product Name Resistor Networks, Arrays RES NET 1M OHM 10P 9RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 1.00E6 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details