Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP10A05191AGEJ

Description
330, 470 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
330, 470 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP330/470U-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP330/470U-ND
Resistor Networks, Arrays MSP330/470U-ND
330, 470 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP

330, 470 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RES NET 330/470 OHM 10P DT SIP - MSP10A05191AGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 330/470 OHM 10P DT SIP
MSP10A05191AGEJ
RES NET 330/470 OHM 10P DT SIP MSP10A05191AGEJ
RES NET 330/470ohm 10P DT SIP

RES NET 330/470ohm 10P DT SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MSP330/470U-ND MSP10A05191AGEJ
Product Name Resistor Networks, Arrays RES NET 330/470 OHM 10P DT SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 330 to 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers