Vishay Intertechnology, Inc. Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed Network MSP10A014K70GDA

Description
Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed Network
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed Network
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed Network - MSP10A014K70GDA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed Network
MSP10A014K70GDA
Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed Network MSP10A014K70GDA
Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed Network

Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed Network

Supplier's Site
Resistor Networks, Arrays - 541-MSP10A014K70GDA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-MSP10A014K70GDA-ND
Resistor Networks, Arrays 541-MSP10A014K70GDA-ND
MSP10A-01 4.7K 2% D03

MSP10A-01 4.7K 2% D03

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10A014K70GDA 541-MSP10A014K70GDA-ND
Product Name Resistor Networks & Arrays 10pin 4.7Kohms 2% Bussed Network Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details