Vishay Intertechnology, Inc. RES NET 1.2K OHM 10P 9RES SIP MSP10A011K20GEJ

Description
RES NET 1.2Kohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 1.2Kohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1.2K OHM 10P 9RES SIP - MSP10A011K20GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1.2K OHM 10P 9RES SIP
MSP10A011K20GEJ
RES NET 1.2K OHM 10P 9RES SIP MSP10A011K20GEJ
RES NET 1.2Kohm 10P 9RES SIP

RES NET 1.2Kohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP1.2KR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP1.2KR-ND
Resistor Networks, Arrays MSP1.2KR-ND
1.2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

1.2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP10A011K20GEJ MSP1.2KR-ND
Product Name RES NET 1.2K OHM 10P 9RES SIP Resistor Networks, Arrays
Resistance Range 1200 ohms 1200 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details