Vishay Intertechnology, Inc. 200mW 100V Resistor MSP10A011K00GEJ

Description
9 Resistor Network, 1kR, 10SIP, 200mW, 100V, 2% Product overview: MSP10A011K00GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200mW, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10A011K00GEJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9 Resistor Network, 1kR, 10SIP, 200mW, 100V, 2% Product overview: MSP10A011K00GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200mW, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10A011K00GEJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mW 100V Resistor - 50-MSP10A011K00GEJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200mW 100V Resistor
50-MSP10A011K00GEJ
200mW 100V Resistor 50-MSP10A011K00GEJ
9 Resistor Network, 1kR, 10SIP, 200mW, 100V, 2% Product overview: MSP10A011K00GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200mW, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10A011K00GEJ can be used for catalog matching and distributor lookup.

9 Resistor Network, 1kR, 10SIP, 200mW, 100V, 2% Product overview: MSP10A011K00GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200mW, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP10A011K00GEJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks & Arrays 1Kohms 10pin 2% Low M-SIP - MSP10A011K00GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 1Kohms 10pin 2% Low M-SIP
MSP10A011K00GEJ
Resistor Networks & Arrays 1Kohms 10pin 2% Low M-SIP MSP10A011K00GEJ
Resistor Networks & Arrays 1Kohms 10pin 2% Low M-SIP

Resistor Networks & Arrays 1Kohms 10pin 2% Low M-SIP

Supplier's Site
Resistor Networks, Arrays - 541-MSP10A011K00GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-MSP10A011K00GEJ-ND
Resistor Networks, Arrays 541-MSP10A011K00GEJ-ND
1k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 50-MSP10A011K00GEJ MSP10A011K00GEJ 541-MSP10A011K00GEJ-ND
Product Name 200mW 100V Resistor Resistor Networks & Arrays 1Kohms 10pin 2% Low M-SIP Resistor Networks, Arrays
Technology / Construction THICK FILM
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details