Vishay Intertechnology, Inc. RES NET 2.2K OHM 8P 4RES SIP MSP08C032K20GEJ

Description
RES NET 2.2Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 2.2Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 2.2K OHM 8P 4RES SIP - MSP08C032K20GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2.2K OHM 8P 4RES SIP
MSP08C032K20GEJ
RES NET 2.2K OHM 8P 4RES SIP MSP08C032K20GEJ
RES NET 2.2Kohm 8P 4RES SIP

RES NET 2.2Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP2.2KG-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP2.2KG-ND
Resistor Networks, Arrays MSP2.2KG-ND
2.2k Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

2.2k Ohm ±2% 400mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08C032K20GEJ MSP2.2KG-ND
Product Name RES NET 2.2K OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 2200 ohms 2200 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details