Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP08C011K50GEJ

Description
1.5k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
1.5k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP08C011K50GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08C011K50GEJ-ND
Resistor Networks, Arrays MSP08C011K50GEJ-ND
1.5k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

1.5k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES NET 1.5K OHM 8P 7RES SIP - MSP08C011K50GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1.5K OHM 8P 7RES SIP
MSP08C011K50GEJ
RES NET 1.5K OHM 8P 7RES SIP MSP08C011K50GEJ
RES NET 1.5Kohm 8P 7RES SIP

RES NET 1.5Kohm 8P 7RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MSP08C011K50GEJ-ND MSP08C011K50GEJ
Product Name Resistor Networks, Arrays RES NET 1.5K OHM 8P 7RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details