Vishay Intertechnology, Inc. Vishay/DaleRES NET 33 OHM 8P 4RES SIP MSP08A0333R0GEJ

Description
Vishay/DaleRES NET 33ohm 8P 4RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 33ohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 33 OHM 8P 4RES SIP - MSP08A0333R0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 33 OHM 8P 4RES SIP
MSP08A0333R0GEJ
Vishay/DaleRES NET 33 OHM 8P 4RES SIP MSP08A0333R0GEJ
Vishay/DaleRES NET 33ohm 8P 4RES SIP

Vishay/DaleRES NET 33ohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08A0333R0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A0333R0GEJ-ND
Resistor Networks, Arrays MSP08A0333R0GEJ-ND
33 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

33 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A0333R0GEJ MSP08A0333R0GEJ-ND
Product Name Vishay/DaleRES NET 33 OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 33 ohms 33 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details