Vishay Intertechnology, Inc. RES NET 33K OHM 8P 4RES SIP MSP08A0333K0GEJ

Description
RES NET 33Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 33Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 33K OHM 8P 4RES SIP - MSP08A0333K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 33K OHM 8P 4RES SIP
MSP08A0333K0GEJ
RES NET 33K OHM 8P 4RES SIP MSP08A0333K0GEJ
RES NET 33Kohm 8P 4RES SIP

RES NET 33Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP33KE-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP33KE-ND
Resistor Networks, Arrays MSP33KE-ND
33k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

33k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A0333K0GEJ MSP33KE-ND
Product Name RES NET 33K OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 33000 ohms 33000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers