RES NET 20Kohm 8P 4RES SIP
RES ARRAY 4 RES 20K OHM 8SIP Product overview: MSP08A0320K0FEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP08A0320K0FEJ can be used for catalog matching and distributor lookup.
20k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MSP08A0320K0FEJ | 50-MSP08A0320K0FEJ | MSP20KN-ND |
| Product Name | RES NET 20K OHM 8P 4RES SIP | Resistor | Resistor Networks, Arrays |
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 100 volts | ||
| Operating AC Voltage | 100 volts | ||
| Standards and Certifications | RoHS |