Vishay Intertechnology, Inc. RES NET 82K OHM 8P 7RES SIP MSP08A0182K0GEJ

Description
RES NET 82Kohm 8P 7RES SIP
Request a Quote Datasheet
Description
RES NET 82Kohm 8P 7RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 82K OHM 8P 7RES SIP - MSP08A0182K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 82K OHM 8P 7RES SIP
MSP08A0182K0GEJ
RES NET 82K OHM 8P 7RES SIP MSP08A0182K0GEJ
RES NET 82Kohm 8P 7RES SIP

RES NET 82Kohm 8P 7RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08A0182K0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A0182K0GEJ-ND
Resistor Networks, Arrays MSP08A0182K0GEJ-ND
82k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

82k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A0182K0GEJ MSP08A0182K0GEJ-ND
Product Name RES NET 82K OHM 8P 7RES SIP Resistor Networks, Arrays
Resistance Range 82000 ohms 82000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details