Vishay Intertechnology, Inc. Resistors - Resistor Networks, Arrays MSP08A0122K0GEJ

Description
Win Source Part Number: 1080626-MSP08A0122K0 GEJ Category: Resistors>Resistor Networks, Arrays Series: MSP Package: Tube Height - Seated (Max): 0.195" (4.95mm) Standard Package: 28 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 22k Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 8-SIP Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.790" L x 0.090" W (20.07mm x 2.29mm) Alternative Parts (Cross-Reference): 4608X-101-223LF; 4308R-101-223LF; 4308R-101-223; CSC10A0122K0GPA; MSP10A0122K0GDA.; 77081223; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Resistor-Ratio-Drift : ±50ppm/°C HTSUS: 8533.21.0050 Mfr: Vishay Dale
Request a Quote Datasheet
Description
Win Source Part Number: 1080626-MSP08A0122K0 GEJ Category: Resistors>Resistor Networks, Arrays Series: MSP Package: Tube Height - Seated (Max): 0.195" (4.95mm) Standard Package: 28 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 22k Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 8-SIP Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.790" L x 0.090" W (20.07mm x 2.29mm) Alternative Parts (Cross-Reference): 4608X-101-223LF; 4308R-101-223LF; 4308R-101-223; CSC10A0122K0GPA; MSP10A0122K0GDA.; 77081223; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Resistor-Ratio-Drift : ±50ppm/°C HTSUS: 8533.21.0050 Mfr: Vishay Dale
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1080626-MSP08A0122K0GEJ
Resistors - Resistor Networks, Arrays 1080626-MSP08A0122K0GEJ
Win Source Part Number: 1080626-MSP08A0122K0 GEJ Category: Resistors>Resistor Networks, Arrays Series: MSP Package: Tube Height - Seated (Max): 0.195" (4.95mm) Standard Package: 28 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 22k Circuit Type: Bussed Number of Resistors: 7 Number of Pins: 8 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 8-SIP Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.790" L x 0.090" W (20.07mm x 2.29mm) Alternative Parts (Cross-Reference): 4608X-101-223LF; 4308R-101-223LF; 4308R-101-223; CSC10A0122K0GPA; MSP10A0122K0GDA.; 77081223; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Resistor-Ratio-Drift : ±50ppm/°C HTSUS: 8533.21.0050 Mfr: Vishay Dale

Win Source Part Number: 1080626-MSP08A0122K0GEJ
Category: Resistors>Resistor Networks, Arrays
Series: MSP
Package: Tube
Height - Seated (Max): 0.195" (4.95mm)
Standard Package: 28
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 22k
Circuit Type: Bussed
Number of Resistors: 7
Number of Pins: 8
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 8-SIP
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.790" L x 0.090" W (20.07mm x 2.29mm)
Alternative Parts (Cross-Reference): 4608X-101-223LF; 4308R-101-223LF; 4308R-101-223; CSC10A0122K0GPA; MSP10A0122K0GDA.; 77081223;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift: ±50ppm/°C
HTSUS: 8533.21.0050
Mfr: Vishay Dale

Buy Now Datasheet
Through-Hole 1 W Resistor - 50-MSP08A0122K0GEJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1 W Resistor
50-MSP08A0122K0GEJ
Through-Hole 1 W Resistor 50-MSP08A0122K0GEJ
RESISTOR, NETWORK, FILM, BUSSED, 1 W, THROUGH HOLE MOUNT, SIP, ROHS COMPLIANT Product overview: MSP08A0122K0GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP08A0122K0GEJ can be used for catalog matching and distributor lookup.

RESISTOR, NETWORK, FILM, BUSSED, 1 W, THROUGH HOLE MOUNT, SIP, ROHS COMPLIANT Product overview: MSP08A0122K0GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP08A0122K0GEJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MSP08A0122K0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A0122K0GEJ-ND
Resistor Networks, Arrays MSP08A0122K0GEJ-ND
22k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

22k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Resistor Networks & Arrays 22Kohms 8pin 1% Low M-SIP - MSP08A0122K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 22Kohms 8pin 1% Low M-SIP
MSP08A0122K0GEJ
Resistor Networks & Arrays 22Kohms 8pin 1% Low M-SIP MSP08A0122K0GEJ
Resistor Networks & Arrays 22Kohms 8pin 1% Low M-SIP

Resistor Networks & Arrays 22Kohms 8pin 1% Low M-SIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 1080626-MSP08A0122K0GEJ 50-MSP08A0122K0GEJ MSP08A0122K0GEJ-ND MSP08A0122K0GEJ
Product Name Resistors - Resistor Networks, Arrays Through-Hole 1 W Resistor Resistor Networks, Arrays Resistor Networks & Arrays 22Kohms 8pin 1% Low M-SIP
Configuration Chip Array Chip Array Chip Array
Mounting / Packaging ThroughHole ThroughHole; 8-SIP
Resistance Range 22000 ohms 22000 ohms 22000 ohms 22000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details