Vishay Intertechnology, Inc. RES NET 3.3K OHM 6P 3RES SIP MSP06A033K30GEJ

Description
RES NET 3.3Kohm 6P 3RES SIP
Request a Quote Datasheet
Description
RES NET 3.3Kohm 6P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 3.3K OHM 6P 3RES SIP - MSP06A033K30GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 3.3K OHM 6P 3RES SIP
MSP06A033K30GEJ
RES NET 3.3K OHM 6P 3RES SIP MSP06A033K30GEJ
RES NET 3.3Kohm 6P 3RES SIP

RES NET 3.3Kohm 6P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP06A033K30GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06A033K30GEJ-ND
Resistor Networks, Arrays MSP06A033K30GEJ-ND
3.3k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

3.3k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
Resistor - 105086728 - Radwell International
Willingboro, NJ, United States
Resistor
105086728
Resistor 105086728
RESISTOR/NETWORK ARRAY, 3.3K OHM 300 MW POWER PER ELEMENT ISOLATED 3 RESISTOR, 6SIP, 14.99MM X 2.29MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR/NETWORK ARRAY, 3.3K OHM 300 MW POWER PER ELEMENT ISOLATED 3 RESISTOR, 6SIP, 14.99MM X 2.29MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number MSP06A033K30GEJ MSP06A033K30GEJ-ND 105086728
Product Name RES NET 3.3K OHM 6P 3RES SIP Resistor Networks, Arrays Resistor
Resistance Range 3300 ohms 3300 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details