Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - MSE1PJHM3-89A MSE1PJHM3-89A

Description
Manufacturer: Vishay Win Source Part Number: 059561-MSE1PJHM3-89A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 780ns Current - Reverse Leakage @ Vr: 1μA @ 600V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroSMP Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 059561-MSE1PJHM3-89A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 780ns Current - Reverse Leakage @ Vr: 1μA @ 600V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroSMP Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MSE1PJHM3-89A - 059561-MSE1PJHM3-89A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MSE1PJHM3-89A
059561-MSE1PJHM3-89A
Diodes, Rectifiers - Single - MSE1PJHM3-89A 059561-MSE1PJHM3-89A
Manufacturer: Vishay Win Source Part Number: 059561-MSE1PJHM3-89A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 780ns Current - Reverse Leakage @ Vr: 1μA @ 600V Capacitance @ Vr, F: 5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroSMP Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 059561-MSE1PJHM3-89A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 780ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroSMP
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 059561-MSE1PJHM3-89A
Product Name Diodes, Rectifiers - Single - MSE1PJHM3-89A
Diode Type Standard
VF 1.1 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Switching Diodes - 1219460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4484 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 23 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS3-1800-2200-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details