Vishay Intertechnology, Inc. 4.7uH 7.9MHz 745mA Inductor and Choke MS75101-3BH

Description
Inductor RF Molded Wirewound 4.7uH 10% 7.9MHz 30Q-Factor Iron 745mA 210mOhm DCR AXL Bulk Product overview: MS75101-3BH from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 7.9MHz, 745mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 7.9MHz, 745mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MS75101-3BH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 4.7uH 10% 7.9MHz 30Q-Factor Iron 745mA 210mOhm DCR AXL Bulk Product overview: MS75101-3BH from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 7.9MHz, 745mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 7.9MHz, 745mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MS75101-3BH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7uH 7.9MHz 745mA Inductor and Choke - 71-MS75101-3BH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 7.9MHz 745mA Inductor and Choke
71-MS75101-3BH
4.7uH 7.9MHz 745mA Inductor and Choke 71-MS75101-3BH
Inductor RF Molded Wirewound 4.7uH 10% 7.9MHz 30Q-Factor Iron 745mA 210mOhm DCR AXL Bulk Product overview: MS75101-3BH from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 7.9MHz, 745mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 7.9MHz, 745mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MS75101-3BH can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 4.7uH 10% 7.9MHz 30Q-Factor Iron 745mA 210mOhm DCR AXL Bulk Product overview: MS75101-3BH from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 7.9MHz, 745mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 7.9MHz, 745mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MS75101-3BH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1027548-MS75101-3BH
Inductors, Coils, Chokes - Fixed Inductors 1027548-MS75101-3BH
Win Source Part Number: 1027548-MS75101-3BH Category: Inductors, Coils, Chokes>Fixed Inductors Series: MS75101 Type: Molded Shielding: Unshielded Inductance: 4.7 µH Standard Package: 200 Tolerance: ±10% Material - Core: Iron Q @ Freq: 30 @ 7.9MHz Frequency - Self Resonant: 60MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 210mOhm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.190" Dia x 0.440" L (4.83mm x 11.18mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable Current Rating (Amps): 745 mA Inductance Frequency - Test: 7.9 MHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Product Status: Obsolete

Win Source Part Number: 1027548-MS75101-3BH
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MS75101
Type: Molded
Shielding: Unshielded
Inductance: 4.7 µH
Standard Package: 200
Tolerance: ±10%
Material - Core: Iron
Q @ Freq: 30 @ 7.9MHz
Frequency - Self Resonant: 60MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 210mOhm Max
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.190" Dia x 0.440" L (4.83mm x 11.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
Current Rating (Amps): 745 mA
Inductance Frequency - Test: 7.9 MHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MS75101-3BH 1027548-MS75101-3BH
Product Name 4.7uH 7.9MHz 745mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Technology RF Standard
Core Material Iron Iron
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 10 (+/- %)
Q Factor 30
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers