Vishay Intertechnology, Inc. 4W Resistor MS1 68.1 1% 50 PPM

Description
Sm Melf Res, 1/4W, 68.1, 1%, 50PPM, T/r Product overview: MS1 68.1 1% 50 PPM from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MS1 68.1 1% 50 PPM can be used for catalog matching and distributor lookup.
Request a Quote
Description
Sm Melf Res, 1/4W, 68.1, 1%, 50PPM, T/r Product overview: MS1 68.1 1% 50 PPM from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MS1 68.1 1% 50 PPM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sm Melf Res, 1/4W, 68.1, 1%, 50PPM, T/r Product overview: MS1 68.1 1% 50 PPM from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MS1 68.1 1% 50 PPM can be used for catalog matching and distributor lookup.

Sm Melf Res, 1/4W, 68.1, 1%, 50PPM, T/r Product overview: MS1 68.1 1% 50 PPM from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MS1 68.1 1% 50 PPM can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - MS1 68.1 1% 50 PPM - 1179755-MS1 68.1 1% 50 PPM - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - MS1 68.1 1% 50 PPM
1179755-MS1 68.1 1% 50 PPM
Through Hole Resistors - MS1 68.1 1% 50 PPM 1179755-MS1 68.1 1% 50 PPM
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179755-MS1 68.1 1% 50 PPM Categories: Through Hole Resistors Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179755-MS1 68.1 1% 50 PPM
Categories: Through Hole Resistors
Case / Package: MELF
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-MS1 68.1 1% 50 PPM 1179755-MS1 68.1 1% 50 PPM
Product Name 4W Resistor Through Hole Resistors - MS1 68.1 1% 50 PPM
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details