Vishay Precision Group Through Hole Resistors MRS25000C9103FCT00

Description
Vishay MRS25000C9103FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C9103FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6834281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834281
Through Hole Resistors 6834281
Vishay MRS25000C9103FCT00 Resistor

Vishay MRS25000C9103FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695410
Through Hole Resistors 1695410
Vishay MRS25000C9103FCT00 Resistor

Vishay MRS25000C9103FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4281TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4281TB-ND
Through Hole Resistors BC4281TB-ND
910 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

910 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4281CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4281CT-ND
Through Hole Resistors BC4281CT-ND
910 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

910 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 910 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K6028 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 910 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K6028
Through Hole Metal Film Resistor, Mrs 25 Series, 910 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K6028
Through Hole Metal Film Resistor, MRS 25 Series, 910 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 910 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6834281 BC4281TB-ND 97K6028
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 910 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers