Vishay Precision Group Through Hole Resistors MRS25000C8872FCT00

Description
88.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote
Description
88.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, MRS 25 Series, features a resistance value of 88.7 kΩ with a tolerance of ±1%. It has a rated power dissipation of 600 mW and can operate at a maximum voltage of 350 V. This resistor is designed for general-purpose applications and is RoHS compliant, ensuring it meets environmental standards. The component is constructed with a metal alloy film on a ceramic body, providing low noise and reliable performance. It operates effectively within a temperature range of -55 °C to 155 °C, making it suitable for various electronic applications. The resistor is axial leaded, facilitating easy integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, MRS 25 Series, features a resistance value of 88.7 kΩ with a tolerance of ±1%. It has a rated power dissipation of 600 mW and can operate at a maximum voltage of 350 V. This resistor is designed for general-purpose applications and is RoHS compliant, ensuring it meets environmental standards. The component is constructed with a metal alloy film on a ceramic body, providing low noise and reliable performance. It operates effectively within a temperature range of -55 °C to 155 °C, making it suitable for various electronic applications. The resistor is axial leaded, facilitating easy integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C8872FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C8872FCT00CT-ND
Through Hole Resistors 56-MRS25000C8872FCT00CT-ND
88.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

88.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C8872FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C8872FCT00TB-ND
Through Hole Resistors 56-MRS25000C8872FCT00TB-ND
88.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

88.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 88.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K6009 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 88.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K6009
Through Hole Metal Film Resistor, Mrs 25 Series, 88.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K6009
Through Hole Metal Film Resistor, MRS 25 Series, 88.7 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 88.7 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C8872FCT00CT-ND 97K6009
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 88.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details