The Through Hole Metal Film Resistor, MRS 25 Series, features a resistance value of 887 Ohms with a tolerance of ±1%. It has a rated power dissipation of 600 mW and can operate at a maximum voltage of 350 V. This resistor is designed for general-purpose applications and is RoHS compliant. The construction includes a metal alloy film on a ceramic body, providing low noise and reliable performance. It operates within a temperature range of -55 °C to 155 °C and is suitable for various electronic circuit designs. The resistor is packaged in accordance with IEC standards for ease of handling and integration into circuits.
Vishay MRS25000C8870FCT00 Resistor
Vishay MRS25000C8870FCT00 Resistor
887 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
887 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
Through Hole Metal Film Resistor, MRS 25 Series, 887 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6834089 | 6834089P | BC4660TB-ND | 97K6012 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 887 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 887 ohms | 887 ohms | ||
| Power Rating | 0.6000 watts | 0.6000 watts |