Vishay Precision Group Through Hole Resistors MRS25000C8202FCT00

Description
Vishay MRS25000C8202FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C8202FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6834067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834067
Through Hole Resistors 6834067
Vishay MRS25000C8202FCT00 Resistor

Vishay MRS25000C8202FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834067P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834067P
Through Hole Resistors 6834067P
Vishay MRS25000C8202FCT00 Resistor

Vishay MRS25000C8202FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695355
Through Hole Resistors 1695355
Vishay MRS25000C8202FCT00 Resistor

Vishay MRS25000C8202FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4265CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4265CT-ND
Through Hole Resistors BC4265CT-ND
82 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

82 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4265TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4265TB-ND
Through Hole Resistors BC4265TB-ND
82 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

82 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 82 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5993 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 82 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5993
Through Hole Metal Film Resistor, Mrs 25 Series, 82 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5993
Through Hole Metal Film Resistor, MRS 25 Series, 82 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 82 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6834067 6834067P BC4265CT-ND 97K5993
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 82 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 82000 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details