Manufacturer: Vishay
Win Source Part Number: 928119-MRS25000C7500
Series: MRS25
Operating Temperature Range: -55°C ~ 155°C
Features: 750 Ohms ±1% 0.6W Through Hole Resistor Axial - Metal Film
Package: Axial
Package: Tape & Box (TB)
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
750 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Res Thin Film 750 Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C7500FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C7500FC10
Resistor,Metal Alloy,750Ohms,350WV,
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 928119-MRS25000C7500FC100 | MRS25000C7500FC100-ND | 53-MRS25000C7500FC100 | 67M9201 |
| Product Name | Through Hole Resistors - MRS25000C7500FC100 | Through Hole Resistors | 750 Ohm 0.6W Resistor | Resistor,metal Alloy,750Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | Thin Film | MetalAlloy |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Mounting / Packaging | Axial |