Vishay Precision Group Through Hole Resistors MRS25000C6811FRP00

Description
6.81 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
6.81 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC6.81KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC6.81KZTR-ND
Through Hole Resistors PPC6.81KZTR-ND
6.81 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

6.81 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC6.81KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC6.81KZCT-ND
Through Hole Resistors PPC6.81KZCT-ND
6.81 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

6.81 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 6.81Kohm, 600Mw, 1%; Resistance Vishay - 83R8333 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 6.81Kohm, 600Mw, 1%; Resistance Vishay
83R8333
Resistor, Metal Film, 6.81Kohm, 600Mw, 1%; Resistance Vishay 83R8333
RESISTOR, METAL FILM, 6.81KOHM, 600mW, 1%; Resistance:6.81kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 6.81KOHM, 600mW, 1%; Resistance:6.81kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 6.81Kohm, 600Mw, ±1%; Resistance Vishay - 35K4034 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.81Kohm, 600Mw, ±1%; Resistance Vishay
35K4034
Metal Film Resistor, 6.81Kohm, 600Mw, ±1%; Resistance Vishay 35K4034
METAL FILM RESISTOR, 6.81KOHM, 600mW, ±1%; Resistance:6.81kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.81KOHM, 600mW, ±1%; Resistance:6.81kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC6.81KZTR-ND 83R8333
Product Name Through Hole Resistors Resistor, Metal Film, 6.81Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details