Vishay Precision Group Through Hole Resistors MRS25000C6191FCT00

Description
6.19 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
6.19 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C6191FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C6191FCT00CT-ND
Through Hole Resistors 56-MRS25000C6191FCT00CT-ND
6.19 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

6.19 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C6191FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C6191FCT00TB-ND
Through Hole Resistors 56-MRS25000C6191FCT00TB-ND
6.19 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

6.19 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistor, Mrs 25 Series, 6.19 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5903 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Mrs 25 Series, 6.19 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5903
Through Hole Resistor, Mrs 25 Series, 6.19 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5903
Through Hole Resistor, MRS 25 Series, 6.19 kohm, 600 mW, 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, MRS 25 Series, 6.19 kohm, 600 mW, 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C6191FCT00CT-ND 97K5903
Product Name Through Hole Resistors Through Hole Resistor, Mrs 25 Series, 6.19 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details