The Through Hole Metal Film Resistor, MRS 25 Series, features a resistance value of 57.6 Ohms and a power rating of 600 mW. It has a tolerance of ±1% and can operate at a maximum voltage of 350 V. This resistor is designed for general-purpose applications and is RoHS compliant. The operating temperature range is from -55 °C to 155 °C, ensuring reliability in various environmental conditions. The resistor is constructed with a metal alloy film on a ceramic body, providing low noise and enhanced stability. It is suitable for use in applications requiring precise resistance values and is compatible with MRS16 and MRS25 series replacements.
57.6 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
57.6 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, MRS 25 Series, 57.6 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-MRS25000C5769FCT00CT-ND | 97K5895 |
| Product Name | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 57.6 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole; Axial Leads |
| Resistance Range | 57.6 ohms |