Vishay Precision Group Through Hole Resistors MRS25000C5629FCT00

Description
56.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
56.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4213CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4213CT-ND
Through Hole Resistors BC4213CT-ND
56.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

56.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4213TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4213TB-ND
Through Hole Resistors BC4213TB-ND
56.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

56.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Mrs 25 Series, 56.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 38K5792 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Mrs 25 Series, 56.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
38K5792
Through Hole Thin Film Resistor, Mrs 25 Series, 56.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 38K5792
Through Hole Thin Film Resistor, MRS 25 Series, 56.2 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, MRS 25 Series, 56.2 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4213CT-ND 38K5792
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Mrs 25 Series, 56.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial ThroughHole; Axial Leads
Resistance Range 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details