Vishay Precision Group Through Hole Resistors MRS25000C5621FCT00

Description
5.62 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
5.62 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4210TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4210TB-ND
Through Hole Resistors BC4210TB-ND
5.62 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

5.62 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4210CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4210CT-ND
Through Hole Resistors BC4210CT-ND
5.62 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

5.62 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.62Kohm, 600Mw, 1%, Axial; Resistance Vishay - 97K5858 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.62Kohm, 600Mw, 1%, Axial; Resistance Vishay
97K5858
Metal Film Resistor, 5.62Kohm, 600Mw, 1%, Axial; Resistance Vishay 97K5858
METAL FILM RESISTOR, 5.62KOHM, 600mW, 1%, AXIAL; Resistance:5.62kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

METAL FILM RESISTOR, 5.62KOHM, 600mW, 1%, AXIAL; Resistance:5.62kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4210TB-ND 97K5858
Product Name Through Hole Resistors Metal Film Resistor, 5.62Kohm, 600Mw, 1%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details