Win Source Part Number: 1130192-MRS25000C562
Category: Resistors>Through Hole Resistors
Series: MRS25
Package: Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 562 Ohms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
562 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Res Thin Film 562 Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C5620FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 562 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 562 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C5620FC10
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1130192-MRS25000C5620FC100 | MRS25000C5620FC100-ND | 53-MRS25000C5620FC100 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | 562 Ohm 0.6W Resistor |
| Technology / Construction | MetalFilm | MetalFilm | Thin Film |
| Resistance Range | 562 ohms | 562 ohms | 562 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |