Vishay Precision Group Through Hole Resistors MRS25000C5102FCT00

Description
Vishay MRS25000C5102FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C5102FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6834247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834247
Through Hole Resistors 6834247
Vishay MRS25000C5102FCT00 Resistor

Vishay MRS25000C5102FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834247P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834247P
Through Hole Resistors 6834247P
Vishay MRS25000C5102FCT00 Resistor

Vishay MRS25000C5102FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695401
Through Hole Resistors 1695401
Vishay MRS25000C5102FCT00 Resistor

Vishay MRS25000C5102FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4192TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4192TB-ND
Through Hole Resistors BC4192TB-ND
51 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

51 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4192CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4192CT-ND
Through Hole Resistors BC4192CT-ND
51 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

51 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 51 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5869 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 51 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5869
Through Hole Metal Film Resistor, Mrs 25 Series, 51 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5869
Through Hole Metal Film Resistor, MRS 25 Series, 51 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 51 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6834247 6834247P BC4192TB-ND 97K5869
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 51 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 51000 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details