Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C4999FRP00

Description
49.9 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C4999FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4999FRP00TR-ND
Through Hole Resistors 56-MRS25000C4999FRP00TR-ND
49.9 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

49.9 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C4999FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4999FRP00CT-ND
Through Hole Resistors 56-MRS25000C4999FRP00CT-ND
49.9 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

49.9 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 49.9 OHM 0.6W 1% AXIAL - 886-MRS25000C4999FRP00 - Utmel Electronic Limited
Hong Kong, China
RES 49.9 OHM 0.6W 1% AXIAL
886-MRS25000C4999FRP00
RES 49.9 OHM 0.6W 1% AXIAL 886-MRS25000C4999FRP00
RES 49.9 OHM 0.6W 1% AXIAL

RES 49.9 OHM 0.6W 1% AXIAL

Supplier's Site
Resistor, Metal Alloy, 49.9 Ohm, 1%; Resistance Vishay - 26R4110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 49.9 Ohm, 1%; Resistance Vishay
26R4110
Resistor, Metal Alloy, 49.9 Ohm, 1%; Resistance Vishay 26R4110
RESISTOR, METAL ALLOY, 49.9 OHM, 1%; Resistance:49.9ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 49.9 OHM, 1%; Resistance:49.9ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 49.9Ohm, 5%, 600Mw, Axl, Thin Film Rohs Compliant Vishay - 33AK3508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49.9Ohm, 5%, 600Mw, Axl, Thin Film Rohs Compliant Vishay
33AK3508
Res, 49.9Ohm, 5%, 600Mw, Axl, Thin Film Rohs Compliant Vishay 33AK3508
RES, 49.9OHM, 5%, 600MW, AXL, THIN FILM ROHS COMPLIANT: YES

RES, 49.9OHM, 5%, 600MW, AXL, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-MRS25000C4999FRP00TR-ND 886-MRS25000C4999FRP00 26R4110 33AK3508
Product Name Through Hole Resistors RES 49.9 OHM 0.6W 1% AXIAL Resistor, Metal Alloy, 49.9 Ohm, 1%; Resistance Vishay Res, 49.9Ohm, 5%, 600Mw, Axl, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film MetalAlloy; MetalFilm Thin Film (Chip)
Mounting / Packaging Axial ThroughHole; Axial Leads; THROUGH HOLE MOUNT Axial Leaded
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details