The Through Hole Metal Film Resistor, MRS 25 Series, features a resistance value of 475 kΩ with a tolerance of ±1%. It has a rated power dissipation of 600 mW and can operate at a maximum voltage of 350 V. The resistor is constructed with a metal alloy film on a ceramic body, providing low noise and high stability. It is suitable for general-purpose applications and is RoHS compliant. The operating temperature range is from -55 °C to 155 °C, ensuring reliability in various environmental conditions. The resistor is designed with axial leads for easy integration into circuits.
Vishay MRS25000C4753FCT00 Resistor
Vishay MRS25000C4753FCT00 Resistor
Vishay MRS25000C4753FCT00 Resistor
475 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
475 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Through Hole Metal Film Resistor, MRS 25 Series, 475 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6833742 | 6833742P | BC4632TB-ND | 97K5842 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 475 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 475000 ohms | |||
| Power Rating | 0.6000 watts | 0.6000 watts |