Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C4708FRP00

Description
4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MRS25000C4708FRP00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRS25000C4708FRP00-ND
Through Hole Resistors MRS25000C4708FRP00-ND
4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 4.7 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 31Y3063 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 4.7 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
31Y3063
Through Hole Metal Film Resistor, Mrs 25 Series, 4.7 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 31Y3063
Through Hole Metal Film Resistor, MRS 25 Series, 4.7 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 4.7 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MRS25000C4708FRP00-ND 31Y3063
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 4.7 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details