Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C4700FRP00

Description
470 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C4700FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4700FRP00TR-ND
Through Hole Resistors 56-MRS25000C4700FRP00TR-ND
470 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

470 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C4700FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4700FRP00CT-ND
Through Hole Resistors 56-MRS25000C4700FRP00CT-ND
RES 470 OHM 0.6W 1% AXIAL

RES 470 OHM 0.6W 1% AXIAL

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs25 Series, 470 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 31Y3060 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs25 Series, 470 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
31Y3060
Through Hole Metal Film Resistor, Mrs25 Series, 470 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 31Y3060
Through Hole Metal Film Resistor, MRS25 Series, 470 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS25 Series, 470 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C4700FRP00TR-ND 31Y3060
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs25 Series, 470 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details