Vishay Precision Group 453 Ohm 0.6W Resistor MRS25000C4530FCT00

Description
Res Thin Film 453 Ohm 1% 0.6W ±50ppm/°C Conformal Coated AXL Ammo Product overview: MRS25000C4530FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 453 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C4530FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 453 Ohm 1% 0.6W ±50ppm/°C Conformal Coated AXL Ammo Product overview: MRS25000C4530FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 453 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C4530FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
453 Ohm 0.6W Resistor - 53-MRS25000C4530FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
453 Ohm 0.6W Resistor
53-MRS25000C4530FCT00
453 Ohm 0.6W Resistor 53-MRS25000C4530FCT00
Res Thin Film 453 Ohm 1% 0.6W ±50ppm/°C Conformal Coated AXL Ammo Product overview: MRS25000C4530FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 453 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C4530FCT0 0 can be used for catalog matching and distributor lookup.

Res Thin Film 453 Ohm 1% 0.6W ±50ppm/°C Conformal Coated AXL Ammo Product overview: MRS25000C4530FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 453 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 453 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C4530FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-MRS25000C4530FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4530FCT00TB-ND
Through Hole Resistors 56-MRS25000C4530FCT00TB-ND
453 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

453 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C4530FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4530FCT00CT-ND
Through Hole Resistors 56-MRS25000C4530FCT00CT-ND
453 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

453 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325830-MRS25000C4530FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325830-MRS25000C4530FCT00
Resistors - Through Hole Resistors 1325830-MRS25000C4530FCT00
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325830-MRS25000C453 0FCT00 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 453 Ohms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: 56-MRS25000C4530FCT0 0CT,MRS25000C4530FCT 00-ND,56-MRS25000C45 30FCT00TB RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325830-MRS25000C4530FCT00
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 453 Ohms
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: 56-MRS25000C4530FCT00CT,MRS25000C4530FCT00-ND,56-MRS25000C4530FCT00TB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 453 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5832 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 453 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5832
Through Hole Metal Film Resistor, Mrs 25 Series, 453 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5832
Through Hole Metal Film Resistor, MRS 25 Series, 453 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 453 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MRS25000C4530FCT00 56-MRS25000C4530FCT00TB-ND 1325830-MRS25000C4530FCT00 97K5832
Product Name 453 Ohm 0.6W Resistor Through Hole Resistors Resistors - Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 453 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin Film MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details