Vishay Precision Group Through Hole Resistors MRS25000C4022FRP00

Description
40.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
40.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC40.2KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC40.2KZCT-ND
Through Hole Resistors PPC40.2KZCT-ND
40.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

40.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC40.2KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC40.2KZTR-ND
Through Hole Resistors PPC40.2KZTR-ND
40.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

40.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PPC40.2KZCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers