Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C3900FRP00

Description
390 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MRS25000C3900FRP00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRS25000C3900FRP00-ND
Through Hole Resistors MRS25000C3900FRP00-ND
390 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

390 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 390 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 31Y3058 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 390 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
31Y3058
Through Hole Metal Film Resistor, Mrs 25 Series, 390 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 31Y3058
Through Hole Metal Film Resistor, MRS 25 Series, 390 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 390 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MRS25000C3900FRP00-ND 31Y3058
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 390 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details