3.32 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
3.32 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES 3.32K OHM 0.6W 1% AXIAL
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-MRS25000C3321FRP00CT-ND | 886-MRS25000C3321FRP00 |
| Product Name | Through Hole Resistors | RES 3.32K OHM 0.6W 1% AXIAL |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm; Metal Film |
| Mounting / Packaging | Axial | ThroughHole; Axial Leads; Through Hole |
| Tolerance | 1 +/- % | 1 +/- % |