Vishay Precision Group Through Hole Resistors MRS25000C3320FRP00

Description
332 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC332ZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC332ZCT-ND
Through Hole Resistors PPC332ZCT-ND
332 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

332 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC332ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC332ZTR-ND
Through Hole Resistors PPC332ZTR-ND
332 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

332 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Alloy, 332 Ohm, 1%; Resistance Vishay - 26R4104 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 332 Ohm, 1%; Resistance Vishay
26R4104
Resistor, Metal Alloy, 332 Ohm, 1%; Resistance Vishay 26R4104
RESISTOR, METAL ALLOY, 332 OHM, 1%; Resistance:332ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 332 OHM, 1%; Resistance:332ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC332ZCT-ND 26R4104
Product Name Through Hole Resistors Resistor, Metal Alloy, 332 Ohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalAlloy; MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers